Vishay Precision Group Zener Diode Arrays AZ23B43-G3-08

Description
Zener Diode Array 1 Pair Common Anode 43V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 43V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B43-G3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B43-G3-08-ND
Zener Diode Arrays AZ23B43-G3-08-ND
Zener Diode Array 1 Pair Common Anode 43V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 43V 300mW ±2% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B43-G3-08
Zener Diodes AZ23B43-G3-08
Zener Diodes 43 Volt 0.3W 2% CA

Zener Diodes 43 Volt 0.3W 2% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B43-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B43-G3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B43-G3-08
DIODE ZENER 43V 300MW SOT23

DIODE ZENER 43V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B43-G3-08-ND AZ23B43-G3-08 AZ23B43-G3-08
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV74E6327 - 863526-BAV74E6327 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 50 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package TO-236AB
View Details
2 suppliers
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
Schottky Diodes & Rectifiers - 7513398P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details