Vishay Precision Group Zener Diode Arrays AZ23B3V0-HE3-08

Description
Zener Diode Array 1 Pair Common Anode 3V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 3V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B3V0-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B3V0-HE3-08-ND
Zener Diode Arrays AZ23B3V0-HE3-08-ND
Zener Diode Array 1 Pair Common Anode 3V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 3V 300mW ±2% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B3V0-HE3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B3V0-HE3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B3V0-HE3-08
DIODE ZENER 3V 300MW SOT23

DIODE ZENER 3V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23B3V0-HE3-08
Zener Diodes AZ23B3V0-HE3-08
Zener Diodes 3.0 Volt 0.3W 2% CA AUTO

Zener Diodes 3.0 Volt 0.3W 2% CA AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B3V0-HE3-08-ND AZ23B3V0-HE3-08 AZ23B3V0-HE3-08
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAD92-02R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.2000 mA
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6010PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Dual Zener diodes - BZB84-B3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers