Vishay Precision Group Zener Diode Arrays AZ23B39-HE3-08

Description
Zener Diode Array 1 Pair Common Anode 39V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 39V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B39-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B39-HE3-08-ND
Zener Diode Arrays AZ23B39-HE3-08-ND
Zener Diode Array 1 Pair Common Anode 39V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 39V 300mW ±2% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B39-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B39-HE3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B39-HE3-08
DIODE ZENER 39V 300MW SOT23

DIODE ZENER 39V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23B39-HE3-08
Zener Diodes AZ23B39-HE3-08
Zener Diodes 39 Volt 0.3W 2% CA AUTO

Zener Diodes 39 Volt 0.3W 2% CA AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B39-HE3-08-ND AZ23B39-HE3-08 AZ23B39-HE3-08
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
High-speed switching diode - BAV99S,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details