Vishay Precision Group Zener Diode Arrays AZ23B36-E3-08

Description
Zener Diode Array 1 Pair Common Anode 36V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 36V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B36-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B36-E3-08-ND
Zener Diode Arrays AZ23B36-E3-08-ND
Zener Diode Array 1 Pair Common Anode 36V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 36V 300mW ±2% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B36-E3-08
Zener Diodes AZ23B36-E3-08
Zener Diodes 36 Volt 0.3W 2% CA

Zener Diodes 36 Volt 0.3W 2% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B36-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B36-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B36-E3-08
DIODE ZENER 36V 300MW SOT23

DIODE ZENER 36V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B36-E3-08-ND AZ23B36-E3-08 AZ23B36-E3-08
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
TVS Diodes - 9211199P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package TSOT-26
View Details
MPPCs (SiPMs) for LiDAR - S15639-1325PS - Hamamatsu Photonics Europe
Specs
CT 42 pF
Package Glass epoxy
View Details