Vishay Precision Group Zener Diode Arrays AZ23B30-E3-18

Description
Zener Diode Array 1 Pair Common Anode 30V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 30V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B30-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B30-E3-18-ND
Zener Diode Arrays AZ23B30-E3-18-ND
Zener Diode Array 1 Pair Common Anode 30V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 30V 300mW ±2% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B30-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B30-E3-18
Discrete Semiconductor Products - Diodes - Zener AZ23B30-E3-18
DIODE ZENER 30V 300MW SOT23

DIODE ZENER 30V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23B30-E3-18
Zener Diodes AZ23B30-E3-18
Zener Diodes 30 Volt 0.3W 2% CA

Zener Diodes 30 Volt 0.3W 2% CA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B30-E3-18-ND AZ23B30-E3-18 AZ23B30-E3-18
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 7513395P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details