Vishay Precision Group Zener Diode Arrays AZ23B24-HE3-08

Description
Zener Diode Array 1 Pair Common Anode 24V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 24V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B24-HE3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B24-HE3-08-ND
Zener Diode Arrays AZ23B24-HE3-08-ND
Zener Diode Array 1 Pair Common Anode 24V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 24V 300mW ±2% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B24-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B24-HE3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B24-HE3-08
DIODE ZENER 24V 300MW SOT23

DIODE ZENER 24V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23B24-HE3-08
Zener Diodes AZ23B24-HE3-08
Zener Diodes 24 Volt 0.3W 2% CA AUTO

Zener Diodes 24 Volt 0.3W 2% CA AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B24-HE3-08-ND AZ23B24-HE3-08 AZ23B24-HE3-08
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13361-2050NE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
General-purpose dual Schottky diode - BAS40DY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers