Vishay Precision Group Zener Diode Arrays AZ23B22-HE3-18

Description
Zener Diode Array 1 Pair Common Anode 22V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 22V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B22-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B22-HE3-18-ND
Zener Diode Arrays AZ23B22-HE3-18-ND
Zener Diode Array 1 Pair Common Anode 22V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 22V 300mW ±2% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B22-HE3-18
Zener Diodes AZ23B22-HE3-18
Zener Diodes 22 Volt 0.3W 2% CA AUTO

Zener Diodes 22 Volt 0.3W 2% CA AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B22-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B22-HE3-18
Discrete Semiconductor Products - Diodes - Zener AZ23B22-HE3-18
DIODE ZENER 22V 300MW SOT23

DIODE ZENER 22V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B22-HE3-18-ND AZ23B22-HE3-18 AZ23B22-HE3-18
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7513418 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details