Vishay Precision Group Zener Diode Arrays AZ23B22-E3-08

Description
Zener Diode Array 1 Pair Common Anode 22V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 22V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B22-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B22-E3-08-ND
Zener Diode Arrays AZ23B22-E3-08-ND
Zener Diode Array 1 Pair Common Anode 22V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 22V 300mW ±2% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B22-E3-08
Zener Diodes AZ23B22-E3-08
Zener Diodes 22 Volt 0.3W 2% CA

Zener Diodes 22 Volt 0.3W 2% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B22-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B22-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B22-E3-08
DIODE ZENER 22V 300MW SOT23

DIODE ZENER 22V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B22-E3-08-ND AZ23B22-E3-08 AZ23B22-E3-08
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
4 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details