Vishay Precision Group Zener Diode Arrays AZ23B18-HE3-18

Description
Zener Diode Array 1 Pair Common Anode 18V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 18V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B18-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B18-HE3-18-ND
Zener Diode Arrays AZ23B18-HE3-18-ND
Zener Diode Array 1 Pair Common Anode 18V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 18V 300mW ±2% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B18-HE3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B18-HE3-18
Discrete Semiconductor Products - Diodes - Zener AZ23B18-HE3-18
DIODE ZENER 18V 300MW SOT23

DIODE ZENER 18V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23B18-HE3-18
Zener Diodes AZ23B18-HE3-18
Zener Diodes 18 Volt 0.3W 2% CA AUTO

Zener Diodes 18 Volt 0.3W 2% CA AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B18-HE3-18-ND AZ23B18-HE3-18 AZ23B18-HE3-18
Product Name Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C56,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
7 suppliers
DIODE ARRAY 100V 215MA SOT23-3 - 699-BAV99LT1 - Utmel Electronic Limited
Specs
Diode Type Standard
Life Cycle Stage Obsolete
VF 1.25 volts
View Details
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details