Vishay Precision Group Dual 15V 300mW SOT-23 Zener Diode AZ23B15-G3-18

Description
Diode Zener Dual Common Anode 15V 2% 300mW 3-Pin SOT-23 T/R Product overview: AZ23B15-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 15V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 15V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23B15-G3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Dual Common Anode 15V 2% 300mW 3-Pin SOT-23 T/R Product overview: AZ23B15-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 15V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 15V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23B15-G3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 15V 300mW SOT-23 Zener Diode - 287-AZ23B15-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15V 300mW SOT-23 Zener Diode
287-AZ23B15-G3-18
Dual 15V 300mW SOT-23 Zener Diode 287-AZ23B15-G3-18
Diode Zener Dual Common Anode 15V 2% 300mW 3-Pin SOT-23 T/R Product overview: AZ23B15-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 15V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 15V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23B15-G3-18 can be used for catalog matching and distributor lookup.

Diode Zener Dual Common Anode 15V 2% 300mW 3-Pin SOT-23 T/R Product overview: AZ23B15-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 15V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 15V, 300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23B15-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 112-AZ23B15-G3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23B15-G3-18TR-ND
Zener Diode Arrays 112-AZ23B15-G3-18TR-ND
Zener Diode Array 1 Pair Common Anode 15V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 15V 300mW ±2% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23B15-G3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23B15-G3-18DKR-ND
Zener Diode Arrays 112-AZ23B15-G3-18DKR-ND
DIODE ZENER ARRAY 15V SOT-23-3

DIODE ZENER ARRAY 15V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23B15-G3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23B15-G3-18CT-ND
Zener Diode Arrays 112-AZ23B15-G3-18CT-ND
DIODE ZENER ARRAY 15V SOT-23-3

DIODE ZENER ARRAY 15V SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B15-G3-18
Zener Diodes AZ23B15-G3-18
Zener Diodes 15 Volt 0.3W 2% CA

Zener Diodes 15 Volt 0.3W 2% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B15-G3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B15-G3-18
Discrete Semiconductor Products - Diodes - Zener AZ23B15-G3-18
DIODE ZENER 15V 300MW SOT23

DIODE ZENER 15V 300MW SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 287-AZ23B15-G3-18 112-AZ23B15-G3-18TR-ND AZ23B15-G3-18 AZ23B15-G3-18
Product Name Dual 15V 300mW SOT-23 Zener Diode Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 15 volts 15 volts
ZZT 30 ohms 30 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 7082191 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details