Vishay Precision Group Zener Diode Arrays AZ23B12-E3-18

Description
Zener Diode Array 1 Pair Common Anode 12V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 12V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 112-AZ23B12-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23B12-E3-18TR-ND
Zener Diode Arrays 112-AZ23B12-E3-18TR-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 12V 300mW ±2% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23B12-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23B12-E3-18DKR-ND
Zener Diode Arrays 112-AZ23B12-E3-18DKR-ND
DIODE ZENER ARRAY 12V SOT-23-3

DIODE ZENER ARRAY 12V SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - 112-AZ23B12-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
112-AZ23B12-E3-18CT-ND
Zener Diode Arrays 112-AZ23B12-E3-18CT-ND
DIODE ZENER ARRAY 12V SOT-23-3

DIODE ZENER ARRAY 12V SOT-23-3

Buy Now Datasheet
12V 0.3W Zener Diode - 287-AZ23B12-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 0.3W Zener Diode
287-AZ23B12-E3-18
12V 0.3W Zener Diode 287-AZ23B12-E3-18
Zener Diode, 12V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23B12-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23B12-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: AZ23B12-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-AZ23B12-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B12-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B12-E3-18
Discrete Semiconductor Products - Diodes - Zener AZ23B12-E3-18
DIODE ZENER 12V 300MW SOT23

DIODE ZENER 12V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23B12-E3-18
Zener Diodes AZ23B12-E3-18
Zener Diodes 12 Volt 0.3W 2% CA

Zener Diodes 12 Volt 0.3W 2% CA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Zener Diodes Zener Diodes
Product Number 112-AZ23B12-E3-18TR-ND 287-AZ23B12-E3-18 AZ23B12-E3-18 AZ23B12-E3-18
Product Name Zener Diode Arrays 12V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
PD 0.3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
High-speed double diode - BAS56,235 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers