DIODE ZENER 11V 300MW SOT23
Zener Diodes 11 Volt 0.3W 2% CA
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | AZ23B11-G3-18 | AZ23B11-G3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | SOT23; SOT-23-3 | SOT-23-3 |
| VZ | 11 volts |