Vishay Precision Group Zener Diode Arrays AZ23B11-E3-08

Description
Zener Diode Array 1 Pair Common Anode 11V 300mW ±2% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Anode 11V 300mW ±2% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - AZ23B11-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23B11-E3-08-ND
Zener Diode Arrays AZ23B11-E3-08-ND
Zener Diode Array 1 Pair Common Anode 11V 300mW ±2% SOT-23-3

Zener Diode Array 1 Pair Common Anode 11V 300mW ±2% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23B11-E3-08
Zener Diodes AZ23B11-E3-08
Zener Diodes 11 Volt 0.3W 2% CA

Zener Diodes 11 Volt 0.3W 2% CA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23B11-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23B11-E3-08
Discrete Semiconductor Products - Diodes - Zener AZ23B11-E3-08
DIODE ZENER 11V 300MW SOT23

DIODE ZENER 11V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number AZ23B11-E3-08-ND AZ23B11-E3-08 AZ23B11-E3-08
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YG802C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
High-voltage switching diodes - BAS21VD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers