Vishay Precision Group Single Layer Ceramic Capacitors AY2681M29Y5US63L7

Description
Vishay AY2681M29Y5US63L7
Request a Quote Datasheet
Description
Vishay AY2681M29Y5US63L7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 8274596P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8274596P
Single Layer Ceramic Capacitors 8274596P
Vishay AY2681M29Y5US63L7

Vishay AY2681M29Y5US63L7

Supplier's Site
Single Layer Ceramic Capacitors - 8274596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8274596
Single Layer Ceramic Capacitors 8274596
Vishay AY2681M29Y5US63L7

Vishay AY2681M29Y5US63L7

Supplier's Site
Single Layer Ceramic Capacitors - 1733584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733584
Single Layer Ceramic Capacitors 1733584
Vishay AY2681M29Y5US63L7

Vishay AY2681M29Y5US63L7

Supplier's Site
Ceramic Capacitors - BC2912-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC2912-ND
Ceramic Capacitors BC2912-ND
680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 440VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Suppression Cap, 680Pf, X1 / Y2; Capacitance Vishay - 70AC7465 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, X1 / Y2; Capacitance Vishay
70AC7465
Suppression Cap, 680Pf, X1 / Y2; Capacitance Vishay 70AC7465
SUPPRESSION CAP, 680PF, X1 / Y2; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, X1 / Y2; Capacitance:680pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8274596P 8274596 BC2912-ND 70AC7465
Product Name Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors Suppression Cap, 680Pf, X1 / Y2; Capacitance Vishay
Applications Automotive Automotive Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Y5U Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-4 microF 6.80E-4 microF
WVAC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers