Vishay Intertechnology, Inc. Ceramic Capacitors AY2332M41Y5US6TV7

Description
AY2 X440Y300VAC 3.3NF 20% Y5U RE
Request a Quote Datasheet
Description
AY2 X440Y300VAC 3.3NF 20% Y5U RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-AY2332M41Y5US6TV7TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-AY2332M41Y5US6TV7TR-ND
Ceramic Capacitors 56-AY2332M41Y5US6TV7TR-ND
AY2 X440Y300VAC 3.3NF 20% Y5U RE

AY2 X440Y300VAC 3.3NF 20% Y5U RE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-AY2332M41Y5US6TV7TR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers