330pF ±10% 440VAC Ceramic Capacitor Y5S Radial, Disc
Vishay AY2331K29Y5SS63L7
Vishay AY2331K29Y5SS63L7
Ceramic Capacitor, Ceramic, Product overview: AY2331K29Y5SS63L7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY2331K29Y5SS63L7
CAP CER 330PF 440VAC Y5S RADIAL
SUPPRESSION CAP, 330PF, X1 / Y2; Capacitance:330pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2910-ND | 8274587 | 60-AY2331K29Y5SS63L7 | AY2331K29Y5SS63L7 | 70AC7458 |
| Product Name | Ceramic Capacitors | Single Layer Ceramic Capacitors | Capacitor | Ceramic Capacitors | Suppression Cap, 330Pf, X1 / Y2; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Applications | Automotive | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |