Vishay Precision Group Ceramic Capacitors AY2330K29U2JS63L7

Description
CERAMIC CAP RAD DISC
Request a Quote Datasheet
Description
CERAMIC CAP RAD DISC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-AY2330K29U2JS63L7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-AY2330K29U2JS63L7-ND
Ceramic Capacitors 56-AY2330K29U2JS63L7-ND
CERAMIC CAP RAD DISC

CERAMIC CAP RAD DISC

Buy Now Datasheet
Ceramic Capacitor, Ceramic, Product overview: AY2330K29U2JS63L7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY2330K29U2JS63L7 can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: AY2330K29U2JS63L7 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY2330K29U2JS63L7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Suppression Cap, 33Pf, X1 / Y2; Capacitance Vishay - 70AC7457 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 33Pf, X1 / Y2; Capacitance Vishay
70AC7457
Suppression Cap, 33Pf, X1 / Y2; Capacitance Vishay 70AC7457
SUPPRESSION CAP, 33PF, X1 / Y2; Capacitance:33pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

SUPPRESSION CAP, 33PF, X1 / Y2; Capacitance:33pF; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:300V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-AY2330K29U2JS63L7-ND 60-AY2330K29U2JS63L7 70AC7457
Product Name Ceramic Capacitors Capacitor Suppression Cap, 33Pf, X1 / Y2; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details