AY2 X440Y300VAC 100PF 10% Y5S AM
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56-AY2101K29Y5SS6UV0TB-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |