Vishay Intertechnology, Inc. Ceramic Capacitors AY2100K29U2JS6UL7

Description
AY2 X440Y300VAC 10PF 10% U2J AMM
Request a Quote Datasheet
Description
AY2 X440Y300VAC 10PF 10% U2J AMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-AY2100K29U2JS6UL7TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-AY2100K29U2JS6UL7TB-ND
Ceramic Capacitors 56-AY2100K29U2JS6UL7TB-ND
AY2 X440Y300VAC 10PF 10% U2J AMM

AY2 X440Y300VAC 10PF 10% U2J AMM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-AY2100K29U2JS6UL7TB-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers