Vishay Intertechnology, Inc. Ceramic Capacitors AY1681M35Y5UC63L0

Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet
Description
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-AY1681M35Y5UC63L0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-AY1681M35Y5UC63L0-ND
Ceramic Capacitors 56-AY1681M35Y5UC63L0-ND
680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

680pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Suppression Cap, 680Pf, Class X1/y1; Capacitance Vishay - 95AC5617 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 680Pf, Class X1/y1; Capacitance Vishay
95AC5617
Suppression Cap, 680Pf, Class X1/y1; Capacitance Vishay 95AC5617
SUPPRESSION CAP, 680PF, CLASS X1/Y1; Capacitance:680pF; Product Range:AY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 680PF, CLASS X1/Y1; Capacitance:680pF; Product Range:AY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Safety Capacitors
AY1681M35Y5UC63L0
Safety Capacitors AY1681M35Y5UC63L0
Safety Capacitors 680pF 20% X1 760VAC Y1 500VAC Automotive

Safety Capacitors 680pF 20% X1 760VAC Y1 500VAC Automotive

Buy Now Datasheet
Ceramic Capacitors - AY1681M35Y5UC63L0 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
AY1681M35Y5UC63L0
Ceramic Capacitors AY1681M35Y5UC63L0
CAP CER 680PF 760VAC Y5U RADIAL

CAP CER 680PF 760VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-AY1681M35Y5UC63L0-ND 95AC5617 AY1681M35Y5UC63L0 AY1681M35Y5UC63L0
Product Name Ceramic Capacitors Suppression Cap, 680Pf, Class X1/y1; Capacitance Vishay Safety Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers