AY1 X760Y500VAC 2200PF 20% Y5U R
Through Hole Ceramic Capacitors ROHS
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-AY1222M47Y5UC6TV0TR-ND | AY1222M47Y5UC6TV0 |
| Product Name | Ceramic Capacitors | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) |