Vishay Intertechnology, Inc. Automotive 0.001uF Capacitor AY1102M37Y5UC63L0

Description
Cap Ceramic Suppression X1/Y1 0.001uF 760VAC/500VAC Y5U 20%( 9.5 X 7mm) Radial Disc 10mm 125°C Bulk Automotive AEC-Q200 Product overview: AY1102M37Y5UC63L0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY1102M37Y5UC63L0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Suppression X1/Y1 0.001uF 760VAC/500VAC Y5U 20%( 9.5 X 7mm) Radial Disc 10mm 125°C Bulk Automotive AEC-Q200 Product overview: AY1102M37Y5UC63L0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY1102M37Y5UC63L0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.001uF Capacitor
60-AY1102M37Y5UC63L0
Automotive 0.001uF Capacitor 60-AY1102M37Y5UC63L0
Cap Ceramic Suppression X1/Y1 0.001uF 760VAC/500VAC Y5U 20%( 9.5 X 7mm) Radial Disc 10mm 125°C Bulk Automotive AEC-Q200 Product overview: AY1102M37Y5UC63L0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY1102M37Y5UC63L0 can be used for catalog matching and distributor lookup.

Cap Ceramic Suppression X1/Y1 0.001uF 760VAC/500VAC Y5U 20%( 9.5 X 7mm) Radial Disc 10mm 125°C Bulk Automotive AEC-Q200 Product overview: AY1102M37Y5UC63L0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-AY1102M37Y5UC63L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 1837395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1837395
Single Layer Ceramic Capacitors 1837395
Vishay AY1102M37Y5UC63L0

Vishay AY1102M37Y5UC63L0

Supplier's Site
Single Layer Ceramic Capacitors - 1837376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1837376
Single Layer Ceramic Capacitors 1837376
Vishay AY1102M37Y5UC63L0

Vishay AY1102M37Y5UC63L0

Supplier's Site
Single Layer Ceramic Capacitors - 1837395P - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1837395P
Single Layer Ceramic Capacitors 1837395P
Vishay AY1102M37Y5UC63L0

Vishay AY1102M37Y5UC63L0

Supplier's Site
Capacitors - Ceramic Capacitors - 1354876-AY1102M37Y5UC63L0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1354876-AY1102M37Y5UC63L0
Capacitors - Ceramic Capacitors 1354876-AY1102M37Y5UC63L0
Win Source Part Number: 1354876-AY1102M37Y5U C63L0 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: AY1 Package: Bulk Product Status: Active Features: Flame Retardant Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 760VAC Ratings: AEC-Q200, X1, Y1 Applications: Safety, Automotive Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.374" Dia (9.50mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: Y5U (E) Lead Style: Straight

Win Source Part Number: 1354876-AY1102M37Y5UC63L0
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: AY1
Package: Bulk
Product Status: Active
Features: Flame Retardant
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 760VAC
Ratings: AEC-Q200, X1, Y1
Applications: Safety, Automotive
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.374" Dia (9.50mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5U (E)
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - 56-AY1102M37Y5UC63L0-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-AY1102M37Y5UC63L0-ND
Ceramic Capacitors 56-AY1102M37Y5UC63L0-ND
1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

1000pF ±20% 760VAC Ceramic Capacitor Y5U (E) Radial, Disc

Buy Now Datasheet
Sheung Wan, Hong Kong
Safety Capacitors
AY1102M37Y5UC63L0
Safety Capacitors AY1102M37Y5UC63L0
Safety Capacitors 1nF 20% X1 760VAC Y1 500VAC Automotive

Safety Capacitors 1nF 20% X1 760VAC Y1 500VAC Automotive

Buy Now Datasheet
Suppression Cap, 1000Pf, Class X1/y1; Capacitance Vishay - 95AC5610 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y1; Capacitance Vishay
95AC5610
Suppression Cap, 1000Pf, Class X1/y1; Capacitance Vishay 95AC5610
SUPPRESSION CAP, 1000PF, CLASS X1/Y1; Capacitance:1000pF; Product Range:AY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, CLASS X1/Y1; Capacitance:1000pF; Product Range:AY1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Disc Cap, 1000Pf, X1/y1, 760/500Vac; Capacitance Vishay - 57AJ3463 - Newark, An Avnet Company
Chicago, IL, United States
Disc Cap, 1000Pf, X1/y1, 760/500Vac; Capacitance Vishay
57AJ3463
Disc Cap, 1000Pf, X1/y1, 760/500Vac; Capacitance Vishay 57AJ3463
DISC CAP, 1000PF, X1/Y1, 760/500VAC; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

DISC CAP, 1000PF, X1/Y1, 760/500VAC; Capacitance:1000pF; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Capacitor Case / Package:Radial Leaded; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-AY1102M37Y5UC63L0 1837395 1837395P 1354876-AY1102M37Y5UC63L0 56-AY1102M37Y5UC63L0-ND AY1102M37Y5UC63L0 95AC5610 57AJ3463
Product Name Automotive 0.001uF Capacitor Single Layer Ceramic Capacitors Single Layer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Safety Capacitors Suppression Cap, 1000Pf, Class X1/y1; Capacitance Vishay Disc Cap, 1000Pf, X1/y1, 760/500Vac; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 760 volts 500 volts 760 volts 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details