Diode Avalanche 1000V 1.4A (DC) Surface Mount TO-277A (SMPC)
Rectifiers 3A,1000V,FER, Avalanche SM
DIODE AVALANCHE 1KV 1.4A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AU3PM-M3/87A-ND | AU3PM-M3/87A | AU3PM-M3/87A |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |