Diode Avalanche 400V 1.7A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 400V 1.7A TO277A
Rectifiers 3A,400V, SMPC,FER, Avalanche SM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AU3PGHM3_A/I-ND | AU3PGHM3_A/I | AU3PGHM3_A/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |