Diode Avalanche 600V 1.6A Surface Mount TO-277A (SMPC)
Rectifiers 2A,600V, SMPC FER, Avalanche SM
DIODE AVALANCHE 600V 1.6A TO277A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AU2PJHM3_A/H-ND | AU2PJHM3_A/H | AU2PJHM3_A/H |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |