Diode Avalanche 200V 1.6A Surface Mount TO-277A (SMPC)
DIODE AVALANCHE 200V 1.6A TO277A
Rectifiers 2A,200V, SMPC,FER, Avalanche SM
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | AU2PDHM3_A/I-ND | AU2PDHM3_A/I | AU2PDHM3_A/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |