Diode Avalanche 1000V 1A Surface Mount DO-220AA (SMP)
Rectifiers 1A 1000V Avalanche Ultrafast SMP Rctfr
DIODE AVALANCHE 1KV 1A DO220AA
RECT, FAST, AEC-Q101, 1A, 1KV, DO-220AA; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | AU1PMHM3/85A-ND | AU1PMHM3/85A | AU1PMHM3/85A | 53T0041 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rect, Fast, Aec-Q101, 1A, 1Kv, Do-220Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | SMP | |||
| Life Cycle Stage | Active |