Vishay Intertechnology, Inc. Attenuators ATC2525CT-3000JN-94TR

Description
DC-2GHZ 15W AL2O3 CHIP ATTENUATO
Request a Quote Datasheet
Description
DC-2GHZ 15W AL2O3 CHIP ATTENUATO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2525CT-3000JN-94TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-3000JN-94TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-3000JN-94TR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - ATC2525CT-3000JN-94TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 15W 4-SMD, No Lead

RF Attenuators 30dB 0 Hz ~ 2 GHz 50 Ohms 15W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2525CT-3000JN-94TRCT-ND ATC2525CT-3000JN-94TR
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC Attenuator Family - ATN20-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details