Vishay Intertechnology, Inc. Attenuators ATC2525CT-0300JN-99TR

Description
DC-2GHZ 30W BEO CHIP ATTENUATOR
Request a Quote Datasheet
Description
DC-2GHZ 30W BEO CHIP ATTENUATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2525CT-0300JN-99TR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0300JN-99TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0300JN-99TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 30W BEO CHIP ATTENUATOR

DC-2GHZ 30W BEO CHIP ATTENUATOR

Buy Now Datasheet
Attenuators - ATC2525CT-0300JN-99TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 30W 4-SMD, No Lead

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 30W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2525CT-0300JN-99TR-ND ATC2525CT-0300JN-99TR
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 110 GHz
Attenuation 11 dB
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
ATN08-00110CH, Passive GaAs MMIC Attenuator Family - ATN08-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details