Vishay Intertechnology, Inc. Attenuators ATC2525CT-0300JN-94TR

Description
DC-2GHZ 15W AL2O3 CHIP ATTENUATO
Request a Quote Datasheet
Description
DC-2GHZ 15W AL2O3 CHIP ATTENUATO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2525CT-0300JN-94TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0300JN-94TR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0300JN-94TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - ATC2525CT-0300JN-94TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 0 Hz ~ 2 GHz 15W 4-SMD, No Lead

RF Attenuators 0 Hz ~ 2 GHz 15W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2525CT-0300JN-94TRCT-ND ATC2525CT-0300JN-94TR
Product Name Attenuators Attenuators
Attenuation 2.9 to 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-BW-N20W5+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
Manually Variable Attenuators - NSA18B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details