Vishay Intertechnology, Inc. Attenuators ATC2525CT-0100JN-94TR

Description
DC-2GHZ 15W AL2O3 CHIP ATTENUATO
Request a Quote Datasheet
Description
DC-2GHZ 15W AL2O3 CHIP ATTENUATO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4353-ATC2525CT-0100JN-94TRCT-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0100JN-94TR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - 4353-ATC2525CT-0100JN-94TRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC-2GHZ 15W AL2O3 CHIP ATTENUATO

DC-2GHZ 15W AL2O3 CHIP ATTENUATO

Buy Now Datasheet
Attenuators - ATC2525CT-0100JN-94TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB 0 Hz ~ 2 GHz 50 Ohms 15W 4-SMD, No Lead

RF Attenuators 1dB 0 Hz ~ 2 GHz 50 Ohms 15W 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 4353-ATC2525CT-0100JN-94TRCT-ND ATC2525CT-0100JN-94TR
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) 5-bit Digital Attenuator - CMD280C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0 to 18 GHz
View Details
Attenuators - AA113-310 - 119605-AA113-310 - Win Source Electronics
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 1 GHz
View Details
3 suppliers
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
1 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-1+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 0.5000 to 2 dB
View Details