Vishay Precision Group Res N/w, Precision, 4 Res, 49K9, Nsoic; Resistance R1 Vishay AORN4992AT3

Description
RES N/W, PRECISION, 4 RES, 49K9, NSOIC; Resistance R1:49.9kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RES N/W, PRECISION, 4 RES, 49K9, NSOIC; Resistance R1:49.9kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 4 Res, 49K9, Nsoic; Resistance R1 Vishay - 49Y7416 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 49K9, Nsoic; Resistance R1 Vishay
49Y7416
Res N/w, Precision, 4 Res, 49K9, Nsoic; Resistance R1 Vishay 49Y7416
RES N/W, PRECISION, 4 RES, 49K9, NSOIC; Resistance R1:49.9kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 49K9, NSOIC; Resistance R1:49.9kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7416
Product Name Res N/w, Precision, 4 Res, 49K9, Nsoic; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers