Vishay Precision Group Res N/w, Precision, 4 Res, 4K99, Nsoic; Resistance R1 Vishay AORN4991AT3

Description
RES N/W, PRECISION, 4 RES, 4K99, NSOIC; Resistance R1:4.99kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RES N/W, PRECISION, 4 RES, 4K99, NSOIC; Resistance R1:4.99kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 4 Res, 4K99, Nsoic; Resistance R1 Vishay - 49Y7415 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 4K99, Nsoic; Resistance R1 Vishay
49Y7415
Res N/w, Precision, 4 Res, 4K99, Nsoic; Resistance R1 Vishay 49Y7415
RES N/W, PRECISION, 4 RES, 4K99, NSOIC; Resistance R1:4.99kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 4K99, NSOIC; Resistance R1:4.99kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7415
Product Name Res N/w, Precision, 4 Res, 4K99, Nsoic; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details