Vishay Precision Group Res N/w, Precision, 4 Res, 20K, Nsoic; Resistance R1 Vishay AORN2002AT3

Description
RES N/W, PRECISION, 4 RES, 20K, NSOIC; Resistance R1:20kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Description
RES N/W, PRECISION, 4 RES, 20K, NSOIC; Resistance R1:20kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay AORN series precision resistor network features four resistors with a nominal resistance of 20 kΩ for R1. It is designed in an 8-pin NSOIC package with a narrow body measuring 0.150 inches. The resistors are constructed using a tantalum nitride film on a high purity alumina substrate, providing enhanced moisture and electrostatic discharge protection. This product is AEC-Q200 qualified, making it suitable for automotive applications. It offers excellent long-term stability with a ratio stability of ±0.015% and a low temperature coefficient of resistance (TCR) tracking of ±5 ppm/°C. The operating temperature range is from -55 °C to +155 °C, and it has a maximum power rating of 100 mW per resistor at +70 °C. Typical applications include voltage divider circuits, engine control units, signal conditioning, and feedback circuits. The product is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Vishay AORN series precision resistor network features four resistors with a nominal resistance of 20 kΩ for R1. It is designed in an 8-pin NSOIC package with a narrow body measuring 0.150 inches. The resistors are constructed using a tantalum nitride film on a high purity alumina substrate, providing enhanced moisture and electrostatic discharge protection. This product is AEC-Q200 qualified, making it suitable for automotive applications. It offers excellent long-term stability with a ratio stability of ±0.015% and a low temperature coefficient of resistance (TCR) tracking of ±5 ppm/°C. The operating temperature range is from -55 °C to +155 °C, and it has a maximum power rating of 100 mW per resistor at +70 °C. Typical applications include voltage divider circuits, engine control units, signal conditioning, and feedback circuits. The product is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 4 Res, 20K, Nsoic; Resistance R1 Vishay - 49Y7412 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 20K, Nsoic; Resistance R1 Vishay
49Y7412
Res N/w, Precision, 4 Res, 20K, Nsoic; Resistance R1 Vishay 49Y7412
RES N/W, PRECISION, 4 RES, 20K, NSOIC; Resistance R1:20kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 20K, NSOIC; Resistance R1:20kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7412
Product Name Res N/w, Precision, 4 Res, 20K, Nsoic; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers