Vishay Precision Group Res N/w, Precision, 4 Res, 2K, Nsoic; Resistance R1 Vishay AORN2001AT3

Description
RES N/W, PRECISION, 4 RES, 2K, NSOIC; Resistance R1:2kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RES N/W, PRECISION, 4 RES, 2K, NSOIC; Resistance R1:2kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 4 Res, 2K, Nsoic; Resistance R1 Vishay - 49Y7411 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 2K, Nsoic; Resistance R1 Vishay
49Y7411
Res N/w, Precision, 4 Res, 2K, Nsoic; Resistance R1 Vishay 49Y7411
RES N/W, PRECISION, 4 RES, 2K, NSOIC; Resistance R1:2kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 2K, NSOIC; Resistance R1:2kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7411
Product Name Res N/w, Precision, 4 Res, 2K, Nsoic; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details