"1k, 20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
"1k, 20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
"1k, 20k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
RES NETWORK 4 RES MULT OHM 8SOIC Product overview: AORN20-1AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AORN20-1AT5 can be used for catalog matching and distributor lookup.
RES NETWORK 4 RES MULT OHM 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 764-1157-1-ND | 50-AORN20-1AT5 | AORN20-1AT5 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | Automotive AEC-Q200, Voltage Divider (TCR Matched) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | |
| Resistance Range | 1000 to 20000 ohms | 1000 to 20000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |