Vishay Intertechnology, Inc. Resistor AORN1003AT5

Description
RES NETWORK 4 RES 100K OHM 8SOIC Product overview: AORN1003AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AORN1003AT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES NETWORK 4 RES 100K OHM 8SOIC Product overview: AORN1003AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AORN1003AT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
RES NETWORK 4 RES 100K OHM 8SOIC Product overview: AORN1003AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AORN1003AT5 can be used for catalog matching and distributor lookup.

RES NETWORK 4 RES 100K OHM 8SOIC Product overview: AORN1003AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AORN1003AT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 764-AORN1003AT5CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-AORN1003AT5CT-ND
Resistor Networks, Arrays 764-AORN1003AT5CT-ND
"100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-AORN1003AT5TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-AORN1003AT5TR-ND
Resistor Networks, Arrays 764-AORN1003AT5TR-ND
"100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-AORN1003AT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-AORN1003AT5DKR-ND
Resistor Networks, Arrays 764-AORN1003AT5DKR-ND
"100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"100k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 50-AORN1003AT5 764-AORN1003AT5CT-ND
Product Name Resistor Resistor Networks, Arrays
Category / Application Automotive AEC-Q200, Voltage Divider (TCR Matched) General Use
Mounting / Packaging 8-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Operating DC Voltage 100 volts
Operating AC Voltage 100 volts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details