Vishay Precision Group Res N/w, Precision, 4 Res, 10K, Nsoic; Resistance R1 Vishay AORN1002AT3

Description
RES N/W, PRECISION, 4 RES, 10K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet
Description
RES N/W, PRECISION, 4 RES, 10K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res N/w, Precision, 4 Res, 10K, Nsoic; Resistance R1 Vishay - 49Y7407 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Precision, 4 Res, 10K, Nsoic; Resistance R1 Vishay
49Y7407
Res N/w, Precision, 4 Res, 10K, Nsoic; Resistance R1 Vishay 49Y7407
RES N/W, PRECISION, 4 RES, 10K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

RES N/W, PRECISION, 4 RES, 10K, NSOIC; Resistance R1:10kohm; Product Range:AORN Series; Resistance R2:-; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:NSOIC; No. of Pins:8Pins; Power Rating per RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49Y7407
Product Name Res N/w, Precision, 4 Res, 10K, Nsoic; Resistance R1 Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details