Vishay Intertechnology, Inc. Resistor Networks, Arrays - AORN1001AT5 AORN1001AT5

Description
Manufacturer: Vishay Win Source Part Number: 1092445-AORN1001AT5 Packaging: Reel - TR Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched) Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Voltage Divider Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1092445-AORN1001AT5 Packaging: Reel - TR Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched) Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Voltage Divider Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - AORN1001AT5
1092445-AORN1001AT5
Resistor Networks, Arrays - AORN1001AT5 1092445-AORN1001AT5
Manufacturer: Vishay Win Source Part Number: 1092445-AORN1001AT5 Packaging: Reel - TR Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched) Height - Seated (Max): 0.068" (1.73mm) Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Resistance (Ohms): 1k Circuit Type: Voltage Divider Number of Resistors: 4 Number of Pins: 8 Power Per Element: 100mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1092445-AORN1001AT5
Packaging: Reel - TR
Applications: Automotive AEC-Q200, Voltage Divider (TCR Matched)
Height - Seated (Max): 0.068" (1.73mm)
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Resistance (Ohms): 1k
Circuit Type: Voltage Divider
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 100mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
RES NETWORK 4 RES 1K OHM 8SOIC Product overview: AORN1001AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AORN1001AT5 can be used for catalog matching and distributor lookup.

RES NETWORK 4 RES 1K OHM 8SOIC Product overview: AORN1001AT5 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-AORN1001AT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 764-1146-6-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1146-6-ND
Resistor Networks, Arrays 764-1146-6-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1146-1-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1146-1-ND
Resistor Networks, Arrays 764-1146-1-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 764-1146-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
764-1146-2-ND
Resistor Networks, Arrays 764-1146-2-ND
"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

"1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - AORN1001AT5 - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
AORN1001AT5
Resistor Networks, Arrays AORN1001AT5
RES NETWORK 4 RES 1K OHM 8SOIC

RES NETWORK 4 RES 1K OHM 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 1092445-AORN1001AT5 50-AORN1001AT5 764-1146-6-ND AORN1001AT5
Product Name Resistor Networks, Arrays - AORN1001AT5 Resistor Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array
Category / Application Automotive Automotive AEC-Q200, Voltage Divider (TCR Matched) General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 8-SOIC (0.154", 3.90mm Width) Surface Mount Technology (SMT / SMD); SOIC; "8-SOIC
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details