Vishay Intertechnology, Inc. Through Hole Resistors ALSR5A48R00FE12NI

Description
48 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
48 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSRF-5A-48-NI-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSRF-5A-48-NI-ND
Through Hole Resistors ALSRF-5A-48-NI-ND
48 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

48 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 48.7 OHM 1% WW AXIAL - ALSR5A48R00FE12NI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1% WW AXIAL
ALSR5A48R00FE12NI
RES 48.7 OHM 1% WW AXIAL ALSR5A48R00FE12NI
RES 48.7ohm 1% WW AXIAL

RES 48.7ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSRF-5A-48-NI-ND ALSR5A48R00FE12NI
Product Name Through Hole Resistors RES 48.7 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers