VISHAY INTERTECHNOLOGY, INC.
ALSR5A40R00FE12NI -- THROUGH HOLE RESISTORS
Vishay Intertechnology, Inc.
Through Hole Resistors
ALSR5A40R00FE12NI
Description
RES 40 OHM 4W 1% AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 40 OHM 4W 1% AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
ALSRF-5A-40-NI-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
40 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
720 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details