Vishay Intertechnology, Inc. RES 39.2 OHM 1% WW AXIAL ALSR5A39R00FE12NI

Description
RES 39.2ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 39.2ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1% WW AXIAL - ALSR5A39R00FE12NI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1% WW AXIAL
ALSR5A39R00FE12NI
RES 39.2 OHM 1% WW AXIAL ALSR5A39R00FE12NI
RES 39.2ohm 1% WW AXIAL

RES 39.2ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSRF-5A-39-NI-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSRF-5A-39-NI-ND
Through Hole Resistors ALSRF-5A-39-NI-ND
39 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

39 Ohms ±1% 4W Through Hole Resistor Axial Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR5A39R00FE12NI ALSRF-5A-39-NI-ND
Product Name RES 39.2 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.2 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details