Vishay Intertechnology, Inc. Through Hole Resistors ALSR10R7500FE12

Description
750 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-.75-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-.75-ND
Through Hole Resistors ALSR10-.75-ND
750 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .75 OHM 1% WW AXIAL - ALSR10R7500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1% WW AXIAL
ALSR10R7500FE12
RES .75 OHM 1% WW AXIAL ALSR10R7500FE12
RES .75ohm 1% WW AXIAL

RES .75ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-.75-ND ALSR10R7500FE12
Product Name Through Hole Resistors RES .75 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details