Vishay Intertechnology, Inc. RES .50 OHM 1% WW AXIAL ALSR10R5000FE12

Description
RES .50ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .50ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .50 OHM 1% WW AXIAL - ALSR10R5000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 1% WW AXIAL
ALSR10R5000FE12
RES .50 OHM 1% WW AXIAL ALSR10R5000FE12
RES .50ohm 1% WW AXIAL

RES .50ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-.50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-.50-ND
Through Hole Resistors ALSR10-.50-ND
500 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10R5000FE12 ALSR10-.50-ND
Product Name RES .50 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details