Vishay Intertechnology, Inc. Through Hole Resistors ALSR10R3300FE12

Description
330 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-.33-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-.33-ND
Through Hole Resistors ALSR10-.33-ND
330 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

330 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .33 OHM 1% WW AXIAL - ALSR10R3300FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .33 OHM 1% WW AXIAL
ALSR10R3300FE12
RES .33 OHM 1% WW AXIAL ALSR10R3300FE12
RES .33ohm 1% WW AXIAL

RES .33ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-.33-ND ALSR10R3300FE12
Product Name Through Hole Resistors RES .33 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details