Vishay Intertechnology, Inc. Through Hole Resistors ALSR10R3000FE12

Description
300 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR10-.30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-.30-ND
Through Hole Resistors ALSR10-.30-ND
300 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .30 OHM 1% WW AXIAL - ALSR10R3000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 1% WW AXIAL
ALSR10R3000FE12
RES .30 OHM 1% WW AXIAL ALSR10R3000FE12
RES .30ohm 1% WW AXIAL

RES .30ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR10-.30-ND ALSR10R3000FE12
Product Name Through Hole Resistors RES .30 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details