Vishay Intertechnology, Inc. RES .20 OHM 1% WW AXIAL ALSR10R2000FE12

Description
RES .20ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .20ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .20 OHM 1% WW AXIAL - ALSR10R2000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1% WW AXIAL
ALSR10R2000FE12
RES .20 OHM 1% WW AXIAL ALSR10R2000FE12
RES .20ohm 1% WW AXIAL

RES .20ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-.20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-.20-ND
Through Hole Resistors ALSR10-.20-ND
200 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10R2000FE12 ALSR10-.20-ND
Product Name RES .20 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details