Vishay Intertechnology, Inc. RES .13 OHM 1% WW AXIAL ALSR10R1300FE12

Description
RES .13ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .13ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .13 OHM 1% WW AXIAL - ALSR10R1300FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .13 OHM 1% WW AXIAL
ALSR10R1300FE12
RES .13 OHM 1% WW AXIAL ALSR10R1300FE12
RES .13ohm 1% WW AXIAL

RES .13ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-.13-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-.13-ND
Through Hole Resistors ALSR10-.13-ND
130 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

130 mOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10R1300FE12 ALSR10-.13-ND
Product Name RES .13 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details