Vishay Intertechnology, Inc. RES 9.0K OHM 1% WW AXIAL ALSR109K000FE12

Description
RES 9.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.0K OHM 1% WW AXIAL - ALSR109K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.0K OHM 1% WW AXIAL
ALSR109K000FE12
RES 9.0K OHM 1% WW AXIAL ALSR109K000FE12
RES 9.0Kohm 1% WW AXIAL

RES 9.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-9.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-9.0K-ND
Through Hole Resistors ALSR10-9.0K-ND
9 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR109K000FE12 ALSR10-9.0K-ND
Product Name RES 9.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers