Vishay Intertechnology, Inc. RES 900 OHM 1% WW AXIAL ALSR10900R0FE12

Description
RES 900ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 900ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 1% WW AXIAL - ALSR10900R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1% WW AXIAL
ALSR10900R0FE12
RES 900 OHM 1% WW AXIAL ALSR10900R0FE12
RES 900ohm 1% WW AXIAL

RES 900ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR10-900-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR10-900-ND
Through Hole Resistors ALSR10-900-ND
900 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±1% 7W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR10900R0FE12 ALSR10-900-ND
Product Name RES 900 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details